Buck Switching Regulator IC Positive Adjustable (Fixed) 2.2V (2.5V) 1 Output 10A 85-BBGA Module
IC REG BUCK 10A 85BGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 2.2V (2.5V) 1 Output 10A 85-BBGA Module
Switching Voltage Regulators 60V/ 2.5V BGA 10A ZVS
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-6119-ND | PI3542-00-BGIZ | PI3542-00-BGIZ | PI3542-00-BGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 85-BBGA Module | Other; 85-BBGA Module | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.2 to 3 volts | 2.2 to 3 volts |