Win Source Part Number: 1085888-PQ1R30J0000H
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3V
Package / Case: SOT-23L-6
Supplier Device Package: SOT-23L-6
Temperature Range - Operating: -30°C ~ 80°C
PSRR: 55dB (400Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 350 µA
HTSUS: 8542.39.0001
Mfr: Sharp Microelectronics
Other Names: 425-2317-6,425-2317-
Product Status: Obsolete
Voltage Dropout (Max): 0.4V @ 150mA
IC REG LINEAR 3V 150MA SOT23L-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6 Product overview: PQ1R30J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1R30J0000H can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6
IC REG LINEAR 3V 150MA SOT23L-6
IC REG LINEAR 3V 150MA SOT23L-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1085888-PQ1R30J0000H | 699-PQ1R30J0000H | 425-2317-2-ND | PQ1R30J0000H | PQ1R30J0000H |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3V 150MA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; Tape & Reel | Other; Tape & Reel | SOT23; Other; SOT-23L-6 | SOT23 | |
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |