Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239283-PQ1CG38M2RZH
Manufacturer Homepage: sharp-world.com/
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 800mA TO-220-5 Formed Leads
IC REG BUCK ADJ 800MA TO220-5
Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 800mA TO-220-5 Formed Leads
IC REG BUCK ADJ 800MA TO220-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1239283-PQ1CG38M2RZH | 425-2300-5-ND | PQ1CG38M2RZH | PQ1CG38M2RZH | PQ1CG38M2RZH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG38M2RZH | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | ||
| Output Voltage | -30 to 35 volts | ? to 35 volts | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |