Buck Switching Regulator IC Positive Adjustable (Fixed) 4V (5V) 1 Output 10A 85-BBGA Module
Switching Voltage Regulators 60V/ 5V BGA 10A ZVS
IC REG BUCK 10A 85BGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 4V (5V) 1 Output 10A 85-BBGA Module
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-6121-ND | PI3545-00-BGIZ | PI3545-00-BGIZ | PI3545-00-BGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 85-BBGA Module | Other; 85-BBGA Module | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4 to 5.5 volts | 4 to 5.5 volts |