Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 026377-PAM2303AJEADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): TLV62090RGTT; PAM2307AJEADJR; AAT2114AIVN-0.6-T1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 3A 16QFN
IC REG BUCK ADJUSTABLE 3A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 3A 16QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2303AJEADJRDICT-ND | 026377-PAM2303AJEADJR | PAM2303AJEADJR | PAM2303AJEADJR | PAM2303AJEADJR | PAM2303AJEADJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2303AJEADJR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |