IC REG LINEAR POS ADJ 5A TO3P Product overview: PQ7DV5 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ7DV5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-3P
IC REG LINEAR POS ADJ 5A TO3P
IC REG LINEAR POS ADJ 5A TO3P
IC REG LINEAR POS ADJ 5A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-PQ7DV5 | 425-1756-5-ND | PQ7DV5 | PQ7DV5 | 733-PQ7DV5 |
| Product Name | 5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 5A TO3P |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | Other; TO-3P-3, SC-65-3 | TO-3 | TO-3; Other; TO-3P-3, SC-65-3 | |
| Output Voltage | 1.5 volts | 1.5 to 7 volts | 1.5 volts | 7 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| VIN | 10 volts | 10 volts |