Buck Switching Regulator IC Positive Adjustable (Fixed) 2.3V (3.3V) 1 Output 15A 123-BLGA Module
DC DC CONVERTER 3.3V
IC REG BUCK ADJ/2.3V 15A 123LGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 2.3V (3.3V) 1 Output 15A 123-BLGA Module
Switching Voltage Regulators 18Vin to 3.3Vout/15A REG
DC DC CONVERTER 3.3V
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-1642-ND | PI3423-00-LGIZ | PI3423-00-LGIZ | PI3423-00-LGIZ | PI3423-00-LGIZ | PI3423-00-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; 123-BLGA Module | Other; 123-BLGA Module | Other; 123-BLGA Module | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.3 to 4.1 volts | 2.3 volts | 2.3 to 4.1 volts | 2.3 volts |