Linear Voltage Regulator IC Positive Adjustable 1 Output 2A TO-220-4
IC REG LINEAR POS ADJ 2A TO220-4 Product overview: PQ15RW21J00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ15RW21J00H can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 062003-PQ15RW21J00H
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 2A
Output Voltage: 3 V to 15 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): PQ30RV21; PQ30RV21J00H;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 2A TO220-4
IC REG LINEAR POS ADJ 2A TO220-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 425-2292-5-ND | 776-PQ15RW21J00H | 062003-PQ15RW21J00H | PQ15RW21J00H | PQ15RW21J00H |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ15RW21J00H | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-4 | Other; Tube | TO-220; Other; TO-220-4 | TO-220 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |