DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - PT7M8206B18TA5EX PT7M8206B18TA5EX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090521-PT7M8206B18T A5EX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.51V @ 300mA Operating Supply Current: 100μA PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090521-PT7M8206B18T A5EX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.51V @ 300mA Operating Supply Current: 100μA PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PT7M8206B18TA5EX - 1090521-PT7M8206B18TA5EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PT7M8206B18TA5EX
1090521-PT7M8206B18TA5EX
PMIC - PMIC - Voltage Regulators - Linear - PT7M8206B18TA5EX 1090521-PT7M8206B18TA5EX
Manufacturer: Diodes Incorporated Win Source Part Number: 1090521-PT7M8206B18T A5EX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.51V @ 300mA Operating Supply Current: 100μA PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1090521-PT7M8206B18TA5EX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.51V @ 300mA
Operating Supply Current: 100μA
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PT7M8206B18TA5EXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PT7M8206B18TA5EXTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PT7M8206B18TA5EXTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 300MA SOT23 Voltage Regulator IC
776-PT7M8206B18TA5EX
1.8V 300MA SOT23 Voltage Regulator IC 776-PT7M8206B18TA5EX
IC REG LINEAR 1.8V 300MA SOT23-5 Product overview: PT7M8206B18TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8206B18TA5EX can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA SOT23-5 Product overview: PT7M8206B18TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8206B18TA5EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PT7M8206B18TA5EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PT7M8206B18TA5EX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PT7M8206B18TA5EX
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - PT7M8206B18TA5EX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PT7M8206B18TA5EX
PMIC - Voltage Regulators - Linear PT7M8206B18TA5EX
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1090521-PT7M8206B18TA5EX PT7M8206B18TA5EXTR-ND 776-PT7M8206B18TA5EX PT7M8206B18TA5EX PT7M8206B18TA5EX
Product Name PMIC - PMIC - Voltage Regulators - Linear - PT7M8206B18TA5EX Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 300MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data