Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
13.7V LDO, 1.5A, 40V In, TO-220, Fixed Positive Regulator Product overview: PB137ACV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 13.7V, 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 13.7V, 1.5A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PB137ACV can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1086327-PB137ACV
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 13.7V
Dropout Voltage-Max: 2.6V @ 1A
Operating Supply Current: 8mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 13.7V 1A TO220AB
Linear Voltage Regulators 13.7V 1.5A Positive
IC REG LINEAR 13.7V 1A TO220AB
IC REG LINEAR 13.7V 1A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-5376-5-ND | 776-PB137ACV | 1086327-PB137ACV | PB137ACV | PB137ACV | PB137ACV | PB137ACV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 13.7V 1.5A 40V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PB137ACV | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220AB | TO-220 | TO-220; Other; TO-220-3 | ||
| Special Features | Over Temperature |