Manufacturer: Sharp Microelectronics
Win Source Part Number: 118547-PQ025EZ5MZZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Output
IC REG LINEAR 2.5V 500MA SC63 Product overview: PQ025EZ5MZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ025EZ5MZZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 500MA SC63
IC REG LINEAR 2.5V 500MA SC63
IC REG LINEAR 2.5V 500MA SC63
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 118547-PQ025EZ5MZZ | 425-1575-5-ND | 776-PQ025EZ5MZZ | PQ025EZ5MZZ | PQ025EZ5MZZ | 733-PQ025EZ5MZZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ025EZ5MZZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 2.5V 500MA SC63 |
| Regulator Type | Low Dropout | Standard | Standard; FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | |||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | |||||
| Package Type | Other; SC-63 | Other; Tube | Other; TO-252-6 | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |