DigiKey Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 80 100 150 200 235
Product Name Notes
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)
1µH Unshielded Inductor 634mA 500mOhm Max 2-SMD
1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)
1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD
1.5µH Unshielded Inductor 578mA 600mOhm Max 1812 (4532 Metric)
1.5µH Unshielded Inductor 578mA 600mOhm Max 2-SMD
1.8µH Unshielded Inductor 556mA 650mOhm Max 1812 (4532 Metric)
1.8µH Unshielded Inductor 556mA 650mOhm Max 2-SMD
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD
100µH Unshielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
100nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)
100nH Unshielded Inductor 818mA 300mOhm Max 2-SMD
10nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)
12µH Unshielded Inductor 317mA 2Ohm Max 2-SMD
120µH Unshielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)
120µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
120nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)
120nH Unshielded Inductor 818mA 300mOhm Max 2-SMD
12nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)
15µH Unshielded Inductor 283mA 2.5Ohm Max 2-SMD
150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
150µH Unshielded Inductor 149mA 9Ohm Max 2-SMD
150nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)
150nH Unshielded Inductor 818mA 300mOhm Max 2-SMD
15nH Unshielded Inductor 1.23A 100mOhm Max 1812 (4532 Metric)
15nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD
18µH Unshielded Inductor 268mA 2.8Ohm Max 1812 (4532 Metric)
18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD
180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)
180µH Unshielded Inductor 145mA 9.5Ohm Max 2-SMD
180nH Unshielded Inductor 757mA 350mOhm Max 1812 (4532 Metric)
180nH Unshielded Inductor 757mA 350mOhm Max 2-SMD
18nH Unshielded Inductor 1.23A 100mOhm Max 1812 (4532 Metric)
18nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)
1mH Unshielded Inductor 55mA 60Ohm Max 2-SMD
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD
2.7µH Unshielded Inductor 517mA 750mOhm Max 1812 (4532 Metric)
2.7µH Unshielded Inductor 517mA 750mOhm Max 2-SMD
22µH Unshielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
22µH Unshielded Inductor 250mA 3.2Ohm Max 2-SMD
220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)
220µH Unshielded Inductor 142mA 10Ohm Max 2-SMD
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)
220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD
22nH Unshielded Inductor 1.23A 100mOhm Max 1812 (4532 Metric)
22nH Unshielded Inductor 1.23A 100mOhm Max 2-SMD
27µH Unshielded Inductor 236mA 3.6Ohm Max 1812 (4532 Metric)
27µH Unshielded Inductor 236mA 3.6Ohm Max 2-SMD
270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
270µH Unshielded Inductor 129mA 12Ohm Max 2-SMD
270nH Unshielded Inductor 668mA 450mOhm Max 1812 (4532 Metric)
270nH Unshielded Inductor 668mA 450mOhm Max 2-SMD
27nH Unshielded Inductor 1A 150mOhm Max 1812 (4532 Metric)
27nH Unshielded Inductor 1A 150mOhm Max 2-SMD
3.3µH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)
3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD
3.9µH Unshielded Inductor 472mA 900mOhm Max 1812 (4532 Metric)
3.9µH Unshielded Inductor 472mA 900mOhm Max 2-SMD
33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)
33µH Unshielded Inductor 224mA 4Ohm Max 2-SMD
330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)
330µH Unshielded Inductor 120mA 14Ohm Max 2-SMD
330nH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)
330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD
33nH Unshielded Inductor 1A 150mOhm Max 1812 (4532 Metric)
33nH Unshielded Inductor 1A 150mOhm Max 2-SMD
39µH Unshielded Inductor 211mA 4.5Ohm Max 1812 (4532 Metric)
39µH Unshielded Inductor 211mA 4.5Ohm Max 2-SMD
390µH Unshielded Inductor 100mA 20Ohm Max 1812 (4532 Metric)
390µH Unshielded Inductor 100mA 20Ohm Max 2-SMD
390nH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
390nH Unshielded Inductor 535mA 700mOhm Max 2-SMD
39nH Unshielded Inductor 870mA 200mOhm Max 1812 (4532 Metric)
39nH Unshielded Inductor 870mA 200mOhm Max 2-SMD
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)
4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD
47µH Unshielded Inductor 200mA 5Ohm Max 1812 (4532 Metric)
47µH Unshielded Inductor 200mA 5Ohm Max 2-SMD
470µH Unshielded Inductor 88mA 26Ohm Max 1812 (4532 Metric)
470µH Unshielded Inductor 88mA 26Ohm Max 2-SMD
470nH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)
470nH Unshielded Inductor 501mA 800mOhm Max 2-SMD
47nH Unshielded Inductor 870mA 200mOhm Max 1812 (4532 Metric)
47nH Unshielded Inductor 870mA 200mOhm Max 2-SMD
5.6µH Unshielded Inductor 427mA 1.1Ohm Max 1812 (4532 Metric)
5.6µH Unshielded Inductor 427mA 1.1Ohm Max 2-SMD
56µH Unshielded Inductor 191mA 5.5Ohm Max 1812 (4532 Metric)
56µH Unshielded Inductor 191mA 5.5Ohm Max 2-SMD
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)
560µH Unshielded Inductor 82mA 30Ohm Max 2-SMD
560nH Unshielded Inductor 409mA 1.2Ohm Max 1812 (4532 Metric)
560nH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD
56nH Unshielded Inductor 770mA 250mOhm Max 1812 (4532 Metric)
56nH Unshielded Inductor 770mA 250mOhm Max 2-SMD
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 1812 (4532 Metric)
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 2-SMD
68µH Unshielded Inductor 183mA 6Ohm Max 1812 (4532 Metric)
68µH Unshielded Inductor 183mA 6Ohm Max 2-SMD
680µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)
680µH Unshielded Inductor 82mA 30Ohm Max 2-SMD
680nH Unshielded Inductor 379mA 1.4Ohm Max 1812 (4532 Metric)
680nH Unshielded Inductor 379mA 1.4Ohm Max 2-SMD
68nH Unshielded Inductor 770mA 250mOhm Max 1812 (4532 Metric)
68nH Unshielded Inductor 770mA 250mOhm Max 2-SMD
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 2-SMD
82µH Unshielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)
82µH Unshielded Inductor 169mA 7Ohm Max 2-SMD
820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)
820µH Unshielded Inductor 67mA 45Ohm Max 2-SMD
820nH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
820nH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD
82nH Unshielded Inductor 700mA 250mOhm Max 1812 (4532 Metric)
82nH Unshielded Inductor 700mA 250mOhm Max 2-SMD
FIXED IND 100UH 158MA 8 OHM SMD
FIXED IND 1UH 634MA 500 MOHM SMD
FIXED IND 27UH 236MA 3.6 OHM SMD
FIXED IND 390UH 100MA 20 OHM SMD
FIXED IND 680NH 379MA 1.4 OHM
FIXED IND 8.2UH 375MA 1.4 OHM

<< Prev Next >>