API Delevan, Inc. Fixed Inductors 1812R-471K

Description
470nH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-471KTR-ND
Fixed Inductors 1812R-471KTR-ND
470nH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

470nH Unshielded Inductor 501mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-471KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details