API Delevan, Inc. Fixed Inductors 1812R-564J

Description
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42140JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42140JDKR-ND
Fixed Inductors DN42140JDKR-ND
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42140JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42140JTR-ND
Fixed Inductors DN42140JTR-ND
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42140JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42140JCT-ND
Fixed Inductors DN42140JCT-ND
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42140JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details