API Delevan, Inc. Fixed Inductors 1812R-124H

Description
120µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet
Description
120µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-124H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-124H-ND
Fixed Inductors 1812R-124H-ND
120µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

120µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-124H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details