API Delevan, Inc. Fixed Inductors 1812-820J

Description
82nH Unshielded Inductor 700mA 250mOhm Max 2-SMD
Request a Quote Datasheet
Description
82nH Unshielded Inductor 700mA 250mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-820J-ND
Fixed Inductors 1812-820J-ND
82nH Unshielded Inductor 700mA 250mOhm Max 2-SMD

82nH Unshielded Inductor 700mA 250mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-820J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details