API Delevan, Inc. Fixed Inductors 1812R-472G

Description
4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-472G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-472G-ND
Fixed Inductors 1812R-472G-ND
4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD

4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-472G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details