API Delevan, Inc. Fixed Inductors 1812R-184J

Description
180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42122JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42122JDKR-ND
Fixed Inductors DN42122JDKR-ND
180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42122JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42122JCT-ND
Fixed Inductors DN42122JCT-ND
180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42122JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42122JTR-ND
Fixed Inductors DN42122JTR-ND
180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Inductor 145mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42122JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A106107TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers