API Delevan, Inc. Fixed Inductors 1812R-222J

Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42124JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42124JDKR-ND
Fixed Inductors DN42124JDKR-ND
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42124JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42124JTR-ND
Fixed Inductors DN42124JTR-ND
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42124JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42124JCT-ND
Fixed Inductors DN42124JCT-ND
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42124JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers