API Delevan, Inc. Fixed Inductors 1812R-334J

Description
330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42132JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42132JDKR-ND
Fixed Inductors DN42132JDKR-ND
330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)

330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42132JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42132JCT-ND
Fixed Inductors DN42132JCT-ND
330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)

330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42132JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42132JTR-ND
Fixed Inductors DN42132JTR-ND
330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)

330µH Unshielded Inductor 120mA 14Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42132JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers