API Delevan, Inc. Fixed Inductors 1812-564K

Description
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12564TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12564TR-ND
Fixed Inductors DN12564TR-ND
560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Inductor 82mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12564TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469832P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details