API Delevan, Inc. Fixed Inductors 1812-183H

Description
18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-183H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-183H-ND
Fixed Inductors 1812-183H-ND
18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD

18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-183H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details