API Delevan, Inc. Fixed Inductors 1812-332G

Description
3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-332G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-332G-ND
Fixed Inductors 1812-332G-ND
3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD

3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-332G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details