API Delevan, Inc. Fixed Inductors 1812-181J

Description
180nH Unshielded Inductor 757mA 350mOhm Max 2-SMD
Request a Quote Datasheet
Description
180nH Unshielded Inductor 757mA 350mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-181J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-181J-ND
Fixed Inductors 1812-181J-ND
180nH Unshielded Inductor 757mA 350mOhm Max 2-SMD

180nH Unshielded Inductor 757mA 350mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-181J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - A102547TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers