API Delevan, Inc. Fixed Inductors 1812R-222K

Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-222K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-222K-ND
Fixed Inductors 1812R-222K-ND
2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD

2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-222K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details