API Delevan, Inc. Fixed Inductors 1812-682K

Description
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12682TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12682TR-ND
Fixed Inductors DN12682TR-ND
6.8µH Unshielded Inductor 409mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Inductor 409mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12682TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Surface Mount Inductors - 2126013P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 1950 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details