API Delevan, Inc. Fixed Inductors 1812R-332G

Description
3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-332G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-332G-ND
Fixed Inductors 1812R-332G-ND
3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD

3.3µH Unshielded Inductor 501mA 800mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-332G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details