Win Source Part Number: 1380583-1812R-104J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1812R
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 100 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500 pcs
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.5MHz
Frequency - Self Resonant: 8MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 8Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 158 mA
Inductance Frequency - Test: 790 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
100uH 5% Unshielded Ferrite SMD Inductor 1812 Product overview: 1812R-104J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812R-104J can be used for catalog matching and distributor lookup.
100µH Unshielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)
100µH Unshielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)
100µH Unshielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)
FIXED IND 100UH 158MA 8 OHM SMD
UNSHIELDED SURFACE MOUNT RF INDUCTOR,100UH AT 5%, Q: 50, SRF: 8MHZ, DCR:8 OHMS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1380583-1812R-104J | 71-1812R-104J | DN42113JCT-ND | 1812R-104J | 70033435 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 100uH Inductor and Choke | Fixed Inductors | Fixed Inductors | UNSHIELDED SURFACE MOUNT RF INDUCTOR,100UH AT 5%, Q: 50, SRF: 8MHZ, DCR:8 OHMS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Technology | Standard | ||||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |