API Delevan, Inc. Fixed Inductors 1812-183F

Description
18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-183F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-183F-ND
Fixed Inductors 1812-183F-ND
18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD

18µH Unshielded Inductor 268mA 2.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-183F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C102KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details