API Delevan, Inc. Fixed Inductors 1812R-221K

Description
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42123CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42123CT-ND
Fixed Inductors DN42123CT-ND
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42123DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42123DKR-ND
Fixed Inductors DN42123DKR-ND
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42123TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42123TR-ND
Fixed Inductors DN42123TR-ND
220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Inductor 708mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42123CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details