API Delevan, Inc. Fixed Inductors 1812R-472K

Description
4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-472K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-472K-ND
Fixed Inductors 1812R-472K-ND
4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD

4.7µH Unshielded Inductor 448mA 1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-472K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers