API Delevan, Inc. Fixed Inductors 1812R-394J

Description
390µH Unshielded Inductor 100mA 20Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Inductor 100mA 20Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1812R-394JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-394JTR-ND
Fixed Inductors 197-1812R-394JTR-ND
390µH Unshielded Inductor 100mA 20Ohm Max 1812 (4532 Metric)

390µH Unshielded Inductor 100mA 20Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 197-1812R-394JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-394JCT-ND
Fixed Inductors 197-1812R-394JCT-ND
FIXED IND 390UH 100MA 20 OHM SMD

FIXED IND 390UH 100MA 20 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1812R-394JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-394JDKR-ND
Fixed Inductors 197-1812R-394JDKR-ND
FIXED IND 390UH 100MA 20 OHM SMD

FIXED IND 390UH 100MA 20 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1812R-394JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details