API Delevan, Inc. Fixed Inductors 1812R-331H

Description
330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet
Description
330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-331H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-331H-ND
Fixed Inductors 1812R-331H-ND
330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD

330nH Unshielded Inductor 604mA 550mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-331H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3156-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers