API Delevan, Inc. Fixed Inductors 1812-470J

Description
47nH Unshielded Inductor 870mA 200mOhm Max 2-SMD
Request a Quote Datasheet
Description
47nH Unshielded Inductor 870mA 200mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-470J-ND
Fixed Inductors 1812-470J-ND
47nH Unshielded Inductor 870mA 200mOhm Max 2-SMD

47nH Unshielded Inductor 870mA 200mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-470J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details