API Delevan, Inc. Fixed Inductors 1812R-153J

Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42118JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42118JTR-ND
Fixed Inductors DN42118JTR-ND
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42118JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42118JDKR-ND
Fixed Inductors DN42118JDKR-ND
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42118JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42118JCT-ND
Fixed Inductors DN42118JCT-ND
15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Inductor 283mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42118JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details