API Delevan, Inc. Fixed Inductors 1812R-274J

Description
270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42129JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42129JDKR-ND
Fixed Inductors DN42129JDKR-ND
270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42129JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42129JCT-ND
Fixed Inductors DN42129JCT-ND
270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42129JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42129JTR-ND
Fixed Inductors DN42129JTR-ND
270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42129JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers