API Delevan, Inc. Fixed Inductors 1812R-123J

Description
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42116JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42116JTR-ND
Fixed Inductors DN42116JTR-ND
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42116JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42116JCT-ND
Fixed Inductors DN42116JCT-ND
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42116JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42116JDKR-ND
Fixed Inductors DN42116JDKR-ND
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42116JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details