API Delevan, Inc. Fixed Inductors 1812R-681G

Description
680nH Unshielded Inductor 379mA 1.4Ohm Max 2-SMD
Request a Quote Datasheet
Description
680nH Unshielded Inductor 379mA 1.4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-681G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-681G-ND
Fixed Inductors 1812R-681G-ND
680nH Unshielded Inductor 379mA 1.4Ohm Max 2-SMD

680nH Unshielded Inductor 379mA 1.4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-681G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers