API Delevan, Inc. Fixed Inductors 1812R-154J

Description
150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42119JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42119JTR-ND
Fixed Inductors DN42119JTR-ND
150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42119JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42119JCT-ND
Fixed Inductors DN42119JCT-ND
150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42119JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42119JDKR-ND
Fixed Inductors DN42119JDKR-ND
150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42119JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details