API Delevan, Inc. Fixed Inductors 1812R-103H

Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-103H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-103H-ND
Fixed Inductors 1812R-103H-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD

10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-103H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details