API Delevan, Inc. Fixed Inductors 1812-183K

Description
18µH Unshielded Inductor 268mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Inductor 268mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12183TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12183TR-ND
Fixed Inductors DN12183TR-ND
18µH Unshielded Inductor 268mA 2.8Ohm Max 1812 (4532 Metric)

18µH Unshielded Inductor 268mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812-183K
905578-1812-183K
Fixed Inductors - 1812-183K 905578-1812-183K
Manufacturer: API Delevan Inc. Win Source Part Number: 905578-1812-183K Series: 1812 Operating Temperature Range: -55°C ~ 125°C Features: 18 µH Unshielded - Inductor 268 mA 2.8Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1812-183KB, DN12183TR, DN12183CT, 1812-183K TR 500

Manufacturer: API Delevan Inc.
Win Source Part Number: 905578-1812-183K
Series: 1812
Operating Temperature Range: -55°C ~ 125°C
Features: 18 µH Unshielded - Inductor 268 mA 2.8Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1812-183KB, DN12183TR, DN12183CT, 1812-183K TR 500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12183TR-ND 905578-1812-183K
Product Name Fixed Inductors Fixed Inductors - 1812-183K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers