API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors 1812R-472J

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1329944-1812R-472J Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 7.9MHz Frequency - Self Resonant: 35MHz DC Resistance (DCR): 1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 448 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: Q3321404,1812R-472J TR 500,DN42135JCT,DN421 35JTR,DN42135JDKR,18 12R472J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1329944-1812R-472J Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 7.9MHz Frequency - Self Resonant: 35MHz DC Resistance (DCR): 1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 448 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: Q3321404,1812R-472J TR 500,DN42135JCT,DN421 35JTR,DN42135JDKR,18 12R472J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329944-1812R-472J - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329944-1812R-472J
Inductors, Coils, Chokes - Fixed Inductors 1329944-1812R-472J
Manufacturer: API Delevan Inc. Win Source Part Number: 1329944-1812R-472J Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 7.9MHz Frequency - Self Resonant: 35MHz DC Resistance (DCR): 1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 448 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: Q3321404,1812R-472J TR 500,DN42135JCT,DN421 35JTR,DN42135JDKR,18 12R472J RoHS Status: ROHS3 Compliant

Manufacturer: API Delevan Inc.
Win Source Part Number: 1329944-1812R-472J
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.9MHz
Frequency - Self Resonant: 35MHz
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 448 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: Q3321404,1812R-472J TR 500,DN42135JCT,DN42135JTR,DN42135JDKR,1812R472J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - DN42135JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42135JDKR-ND
Fixed Inductors DN42135JDKR-ND
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42135JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42135JCT-ND
Fixed Inductors DN42135JCT-ND
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42135JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42135JTR-ND
Fixed Inductors DN42135JTR-ND
4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 448mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1329944-1812R-472J DN42135JDKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details