API Delevan, Inc. Fixed Inductors 1812R-122J

Description
1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42115JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42115JTR-ND
Fixed Inductors DN42115JTR-ND
1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42115JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42115JCT-ND
Fixed Inductors DN42115JCT-ND
1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42115JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42115JDKR-ND
Fixed Inductors DN42115JDKR-ND
1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Inductor 604mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42115JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers