API Delevan, Inc. Fixed Inductors 1812R-333J

Description
33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42131JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42131JCT-ND
Fixed Inductors DN42131JCT-ND
33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42131JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42131JTR-ND
Fixed Inductors DN42131JTR-ND
33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42131JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42131JDKR-ND
Fixed Inductors DN42131JDKR-ND
33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 224mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42131JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers