API Delevan, Inc. Fixed Inductors 1812-822K

Description
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12822TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12822TR-ND
Fixed Inductors DN12822TR-ND
8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Inductor 375mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12822TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details