API Delevan, Inc. Fixed Inductors 1812R-222H

Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-222H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-222H-ND
Fixed Inductors 1812R-222H-ND
2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD

2.2µH Unshielded Inductor 535mA 700mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-222H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details