API Delevan, Inc. Fixed Inductors 1812R-104F

Description
FIXED IND 100UH 158MA 8 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100UH 158MA 8 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1812R-104FCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-104FCT-ND
Fixed Inductors 197-1812R-104FCT-ND
FIXED IND 100UH 158MA 8 OHM SMD

FIXED IND 100UH 158MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1812R-104FDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-104FDKR-ND
Fixed Inductors 197-1812R-104FDKR-ND
FIXED IND 100UH 158MA 8 OHM SMD

FIXED IND 100UH 158MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1812R-104FTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1812R-104FTR-ND
Fixed Inductors 197-1812R-104FTR-ND
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1812R-104FCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639D151N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details