API Delevan, Inc. Fixed Inductors - 1812-274J 1812-274J

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 869210-1812-274J Series: 1812 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded - Inductor 12Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN12274JDKR, 1812-274J TR 500, DN12274JCT, DN12274JTR, 1812274J
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 869210-1812-274J Series: 1812 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded - Inductor 12Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN12274JDKR, 1812-274J TR 500, DN12274JCT, DN12274JTR, 1812274J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1812-274J
869210-1812-274J
Fixed Inductors - 1812-274J 869210-1812-274J
Manufacturer: API Delevan Inc. Win Source Part Number: 869210-1812-274J Series: 1812 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded - Inductor 12Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN12274JDKR, 1812-274J TR 500, DN12274JCT, DN12274JTR, 1812274J

Manufacturer: API Delevan Inc.
Win Source Part Number: 869210-1812-274J
Series: 1812
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded - Inductor 12Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN12274JDKR, 1812-274J TR 500, DN12274JCT, DN12274JTR, 1812274J

Buy Now Datasheet
Fixed Inductors - DN12274JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12274JTR-ND
Fixed Inductors DN12274JTR-ND
270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 869210-1812-274J DN12274JTR-ND
Product Name Fixed Inductors - 1812-274J Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details