API Delevan, Inc. Fixed Inductors 1812R-224J

Description
220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42126JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42126JCT-ND
Fixed Inductors DN42126JCT-ND
220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42126JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42126JDKR-ND
Fixed Inductors DN42126JDKR-ND
220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42126JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42126JTR-ND
Fixed Inductors DN42126JTR-ND
220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 142mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42126JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details