API Delevan, Inc. Fixed Inductors 1812-151K

Description
150nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12151TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12151TR-ND
Fixed Inductors DN12151TR-ND
150nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)

150nH Unshielded Inductor 818mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12151TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers